SiTime Corporation LVCMOS Oscillators SiT8209AC-22-25E-133.333300

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-22-25E-133.333300 is a silicon MEMS oscillator offering a precise output frequency of 133.333300 MHz with ±10 ppm frequency stability over the industrial temperature range of -40 to +85 °C. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and operates with supply voltages of 2.5 V. The device is housed in a 5.0 x 3.2 mm 4-pin package, supports OE/ST control, and meets MIL-STD-883F, JESD22, and MSL1 standards for reliability and environmental robustness. It is Pb-free, RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-22-25E-133.333300 is a silicon MEMS oscillator offering a precise output frequency of 133.333300 MHz with ±10 ppm frequency stability over the industrial temperature range of -40 to +85 °C. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and operates with supply voltages of 2.5 V. The device is housed in a 5.0 x 3.2 mm 4-pin package, supports OE/ST control, and meets MIL-STD-883F, JESD22, and MSL1 standards for reliability and environmental robustness. It is Pb-free, RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-22-25E-133.333300 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-22-25E-133.333300
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534AI-J4-DCC-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.010000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details