SiT8209 is an ultra-performance oscillator supporting frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, operating at supply voltages of 1.71 to 3.63 V. It features a 0.5 ps RMS phase jitter (12 kHz to 20 MHz), LVCMOS/LVTTL output, and is available in 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm 4-pin packages. The device meets industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, has a 500 million hour MTBF, and is Pb-free, RoHS, and REACH compliant. It is a pin-to-pin replacement for quartz oscillators.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-21-18S-166.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |