SiTime Corporation LVCMOS Oscillators SiT8208AI-G3-33S-6.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 series is an LVCMOS/LVTTL-compatible oscillator family offering any frequency from 1 to 80 MHz with six-decimal precision, designed as a pin-to-pin replacement for quartz oscillators. It is available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages. The device supports industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges, with frequency stability from ±10 to ±50 ppm. Phase jitter is as low as 0.5 ps (12 kHz to 20 MHz). It operates at 1.8, 2.5, 2.8, or 3.3 V, drawing up to 33 mA at 20 MHz. Startup time is under 10 ms, with a 500 million hour MTBF. It is RoHS and REACH compliant, with MSL1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SiT8208 series is an LVCMOS/LVTTL-compatible oscillator family offering any frequency from 1 to 80 MHz with six-decimal precision, designed as a pin-to-pin replacement for quartz oscillators. It is available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages. The device supports industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges, with frequency stability from ±10 to ±50 ppm. Phase jitter is as low as 0.5 ps (12 kHz to 20 MHz). It operates at 1.8, 2.5, 2.8, or 3.3 V, drawing up to 33 mA at 20 MHz. Startup time is under 10 ms, with a 500 million hour MTBF. It is RoHS and REACH compliant, with MSL1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-G3-33S-6.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-G3-33S-6.000000
LVCMOS Oscillators SiT8208AI-G3-33S-6.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-G3-33S-6.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2130 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details