The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency from 1 to 80 MHz with precision to six decimal places, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10, ±20, ±25, or ±50 ppm. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with a supply voltage range of 1.71 to 3.63 V. It meets RoHS and REACH standards and has a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G3-33E-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |