SiTime Corporation LVCMOS Oscillators SiT8208AI-G3-33E-20.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 series is an ultra-performance LVCMOS/LVTTL-compatible oscillator for applications requiring precise timing, including SATA, SAS, Ethernet, and WiFi systems. It supports any frequency from 1 to 80 MHz with six-decimal-place accuracy and offers frequency stability options of ±10, ±20, ±25, or ±50 PPM over operating temperature. The device operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, with a typical RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and ultra-low startup time of 7 to 10 ms. It is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and meets RoHS and REACH compliance. The oscillator is a pin-to-pin drop-in replacement for quartz-based oscillators with 2 FIT failure rate or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 series is an ultra-performance LVCMOS/LVTTL-compatible oscillator for applications requiring precise timing, including SATA, SAS, Ethernet, and WiFi systems. It supports any frequency from 1 to 80 MHz with six-decimal-place accuracy and offers frequency stability options of ±10, ±20, ±25, or ±50 PPM over operating temperature. The device operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, with a typical RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and ultra-low startup time of 7 to 10 ms. It is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and meets RoHS and REACH compliance. The oscillator is a pin-to-pin drop-in replacement for quartz-based oscillators with 2 FIT failure rate or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-G3-33E-20.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-G3-33E-20.000000
LVCMOS Oscillators SiT8208AI-G3-33E-20.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-G3-33E-20.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.042180 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.20E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.003000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0240.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details