The SiT8208 series is a programmable oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, LVCMOS/LVTTL output, and 100% pin-to-pin compatibility with quartz oscillators. It provides frequency stability as low as ±10 PPM, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V and consumes 29 to 33 mA at 20 MHz. The device meets RoHS and REACH standards and offers 500 million hour MTBF reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G3-28S-66.600000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |