SiTime Corporation LVCMOS Oscillators SiT8208AI-G3-25E-4.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator stable from 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and uses standard 4-pin packages in sizes 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is a pin-to-pin replacement for quartz oscillators, supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and consumes 29 to 33 mA at 20 MHz depending on voltage. The device is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator stable from 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and uses standard 4-pin packages in sizes 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is a pin-to-pin replacement for quartz oscillators, supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and consumes 29 to 33 mA at 20 MHz depending on voltage. The device is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-G3-25E-4.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-G3-25E-4.000000
LVCMOS Oscillators SiT8208AI-G3-25E-4.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-G3-25E-4.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0105 MHz
Frequency Stability 50 ppm
View Details