SiTime Corporation LVCMOS Oscillators SiT8208AI-G3-25E-33.333330

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator for applications requiring precise timing in computing, storage, networking, and telecom systems. It provides any frequency between 1 and 80 MHz accurate to six decimal places with a phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability as tight as ±10 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and consumes 29 to 33 mA depending on voltage and frequency. It features 100% pin-to-pin compatibility with quartz oscillators, 2 FIT or 500 million hour MTBF reliability, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator for applications requiring precise timing in computing, storage, networking, and telecom systems. It provides any frequency between 1 and 80 MHz accurate to six decimal places with a phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability as tight as ±10 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and consumes 29 to 33 mA depending on voltage and frequency. It features 100% pin-to-pin compatibility with quartz oscillators, 2 FIT or 500 million hour MTBF reliability, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-G3-25E-33.333330 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-G3-25E-33.333330
LVCMOS Oscillators SiT8208AI-G3-25E-33.333330
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-G3-25E-33.333330
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details