The SiT8208 is a silicon oscillator offering any frequency between 1 and 80 MHz with precision up to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with LVCMOS/LVTTL output compatible with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It achieves ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 ppm, with industrial temperature range operation from -40°C to +85°C. The device supports standby and enable functions with low current consumption, and meets RoHS and REACH compliance. It has a reliability rating of 2 FIT or 500 million hours MTBF and is qualified to MIL-STD-883F and JESD22 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G3-25E-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |