SiTime Corporation LVCMOS Oscillators SiT8208AI-G2-25S-4.096000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS/LVTTL compatible oscillator covering frequencies from 1 to 80 MHz, with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption up to 33 mA at 20 MHz. The device offers 100% pin-to-pin replacement for quartz oscillators, features 2 FIT or 500 million hour MTBF reliability, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS/LVTTL compatible oscillator covering frequencies from 1 to 80 MHz, with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption up to 33 mA at 20 MHz. The device offers 100% pin-to-pin replacement for quartz oscillators, features 2 FIT or 500 million hour MTBF reliability, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-G2-25S-4.096000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-G2-25S-4.096000
LVCMOS Oscillators SiT8208AI-G2-25S-4.096000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-G2-25S-4.096000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2920 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details