The SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It provides LVCMOS/LVTTL compatible outputs and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 °C to +70 °C) and industrial (-40 °C to +85 °C) grades. The device is pin-to-pin compatible with quartz oscillators, features a 2 FIT failure rate or 500 million hour MTBF, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G2-25E-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |