SiTime Corporation LVCMOS Oscillators SiT8208AI-G2-18E-14.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides frequency stability as low as ±10 PPM, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. It consumes 29 to 33 mA at 20 MHz depending on supply voltage, supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and features 100% pin-to-pin compatibility with quartz oscillators. The part is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides frequency stability as low as ±10 PPM, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. It consumes 29 to 33 mA at 20 MHz depending on supply voltage, supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and features 100% pin-to-pin compatibility with quartz oscillators. The part is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-G2-18E-14.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-G2-18E-14.000000
LVCMOS Oscillators SiT8208AI-G2-18E-14.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-G2-18E-14.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details