The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges, features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and consumes 29 to 33 mA depending on supply voltage. Output is LVCMOS/LVTTL compatible with 15 pF load, and the part meets RoHS and REACH standards. It includes enable and standby functions, with a startup time of 7 to 10 ms and OE disable time of up to 150 ns.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G1-18S-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |