The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports operating temperatures from -40 °C to +85 °C for industrial use. The device is pin-compatible with quartz oscillators, draws 31 mA maximum at 20 MHz and 2.5 V, and complies with RoHS and REACH standards. It meets MIL-STD-883F and JESD22 environmental qualifications with MSL1 moisture sensitivity rating.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-8F-33S-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |