The SiT8208 is a ultra-performance LVCMOS/LVTTL compatible oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 ppm. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device operates from supply voltages of 1.71 to 3.63 V, with a maximum current consumption of 33 mA at 20 MHz and 2.5 V. It is pin-to-pin compatible with quartz-based oscillators, features a 2 FIT failure rate or 500 million hour MTBF, and meets RoHS and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-8F-28E-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |