The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with precision to six decimal places, designed as a pin-to-pin drop-in replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability options from ±10 to ±50 PPM, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. The device offers LVCMOS/LVTTL-compati
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-8F-25E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |