The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, consumes 29 to 33 mA at 20 MHz, and provides a 100% pin-to-pin drop-in replacement for quartz oscillators. It meets RoHS and REACH compliance and features a 2 FIT failure rate or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-8F-25E-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |