The SiT8208 is an ultra performance oscillator providing frequencies from 1 to 80 MHz with LVCMOS/LVTTL output, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The oscillator offers frequency stability as low as ±10 ppm, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with current consumption up to 33 mA. The device is Pb-free, RoHS and REACH compliant, and rated for 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-8F-18E-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |