The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM, 0.5 ps RMS phase jitter, and LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial temperature range from -40 to +85 °C and extends to 1.71 to 3.63 V supply voltages. It is a pin-to-pin drop-in replacement for quartz oscillators, with 2 FIT reliability and Pb-free, RoHS, and REACH compliance.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-83-33S-18.432000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |