SiTime Corporation LVCMOS Oscillators SiT8208AI-83-33E-59.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with a typical current consumption of 29 to 33 mA depending on voltage and frequency. It features a 100% pin-to-pin drop-in replacement for quartz oscillators, 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with a typical current consumption of 29 to 33 mA depending on voltage and frequency. It features a 100% pin-to-pin drop-in replacement for quartz oscillators, 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-83-33E-59.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-83-33E-59.000000
LVCMOS Oscillators SiT8208AI-83-33E-59.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-83-33E-59.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0204.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2040 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JF-DCC-32.768D - 800675-SIT1552AI-JF-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details