The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is a pin-to-pin replacement for quartz oscillators, features 2 FIT or 500 million hour MTBF, and meets RoHS and REACH standards. Operating supply voltages include 1.8V, 2.5V, 2.8V, and 3.3V, with a typical current consumption of 29 to 33 mA depending on Vdd and frequency.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-83-28S-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |