The SiT8208 is an ultra performance oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It offers 0.5 ps RMS phase jitter across a 12 kHz to 20 MHz bandwidth and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device features LVCMOS/LVTTL compatible outputs, operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It is pin-to-pin compatible with quartz oscillators, complies with RoHS and REACH standards, and exhibits 2 FIT reliability. Startup time is 7 to 10 ms, and standby current is as low as 10 µA at 1.8 V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-83-25E-66.660000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |