The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and phase jitter as low as 0.5 ps over a 12 kHz to 20 MHz bandwidth. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and complies with RoHS and REACH standards. The device is a pin-to-pin replacement for quartz oscillators and features incorporates a 15 pF output load, low supply current, and low standby power. It meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity rating.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-83-25E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |