SiTime Corporation Oscillators SIT8208AI-82-33E-25.000000

Description
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8208AI-82-33E-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT8208AI-82-33E-25.000000 - 895170-SIT8208AI-82-33E-25.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8208AI-82-33E-25.000000
895170-SIT8208AI-82-33E-25.000000
Oscillators - SIT8208AI-82-33E-25.000000 895170-SIT8208AI-82-33E-25.000000
Manufacturer: SiTIME Win Source Part Number: 895170-SIT8208AI-82- 33E-25.000000 Series: SiT8208 Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 3417-SIT8208AI-82-33 E-25.000000CT-SL, SIT8208AI-82-33E-25. 000000S, SIT8208AI-82-33E-25. 000000D, SIT8208AI-82-33E-25. 000000T, SIT8208AI-82-33E-25. 000000G, SIT8208AI-82-33E-25. 000000X, SIT8208AI-82-33E-25. 000000E, SIT8208AI-82-33E-25. 000000Y, 1473-SIT8208AI-82-33 E-25.000000

Manufacturer: SiTIME
Win Source Part Number: 895170-SIT8208AI-82-33E-25.000000
Series: SiT8208
Operating Temperature Range: -40°C ~ 85°C
Features: 25 MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 3417-SIT8208AI-82-33E-25.000000CT-SL, SIT8208AI-82-33E-25.000000S, SIT8208AI-82-33E-25.000000D, SIT8208AI-82-33E-25.000000T, SIT8208AI-82-33E-25.000000G, SIT8208AI-82-33E-25.000000X, SIT8208AI-82-33E-25.000000E, SIT8208AI-82-33E-25.000000Y, 1473-SIT8208AI-82-33E-25.000000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT8208AI-82-33E-25.000000-ND 895170-SIT8208AI-82-33E-25.000000
Product Name Oscillators Oscillators - SIT8208AI-82-33E-25.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Oscillator Type Crystal Oscillator
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510AAA26M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2435+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details