The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with six-decimal-place accuracy, LVCMOS/LVTTL compatible output, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with frequency stability as low as ±10 PPM and operating temperature ranges of -20 °C to +70 °C (extended commercial) or -40 °C to +85 °C (industrial). It is a pin-to-pin replacement for quartz oscillators, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and consumes 29 to 33 mA at 20 MHz depending on Vdd. The device meets RoHS, REACH, and MIL-STD-883F standards, with an MTBF of 500 million hours.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-82-28S-24.576000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |