SiTime Corporation LVCMOS Oscillators SiT8208AI-3F-25S-40.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator designed for applications in computing, storage, networking, telecom, and industrial control. It supports any frequency between 1 and 80 MHz accurate to six decimal places and is a pin-to-pin replacement for quartz-based oscillators. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as low as ±10 ppm, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours and a startup time of 7 to 10 ms.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator designed for applications in computing, storage, networking, telecom, and industrial control. It supports any frequency between 1 and 80 MHz accurate to six decimal places and is a pin-to-pin replacement for quartz-based oscillators. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as low as ±10 ppm, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours and a startup time of 7 to 10 ms.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-3F-25S-40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-3F-25S-40.000000
LVCMOS Oscillators SiT8208AI-3F-25S-40.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-3F-25S-40.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-18E-0409.600000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4096 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details