The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 to ±50 ppm. It is a pin-to-pin replacement for quartz oscillators in 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm packages. Operating temperature ranges are -20 to +70 °C (extended commercial) or -40 to +85 °C (industrial), with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It meets RoHS, REACH, and MIL-STD-883F, JESD22 standards with MSL1 moisture sensitivity and 2 FIT or 500 million hour MTBF reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-3F-25E-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |