SiTime Corporation LVCMOS Oscillators SiT8208AI-33-33E-65.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with frequency stability as low as ±10 PPM and integrated phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and serves as a pin-to-pin replacement for quartz oscillators. Operation supports industrial temperature ranges from -40 °C to +85 °C and supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device consumes 29 to 33 mA depending on supply voltage and frequency, features a rise/fall time of 1.2 to 2 ns into 15 pF, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with frequency stability as low as ±10 PPM and integrated phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and serves as a pin-to-pin replacement for quartz oscillators. Operation supports industrial temperature ranges from -40 °C to +85 °C and supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device consumes 29 to 33 mA depending on supply voltage and frequency, features a rise/fall time of 1.2 to 2 ns into 15 pF, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-33-33E-65.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-33-33E-65.000000
LVCMOS Oscillators SiT8208AI-33-33E-65.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-33-33E-65.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32147-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details