The SiT8208 is a high-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 ppm. It operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-33-33E-24.576000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |