SiTime Corporation LVCMOS Oscillators SiT8208AI-33-28E-8.192000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator with a frequency range of 1 to 80 MHz, LVCMOS/LVTTL compatible output, and frequency stability as low as ±10 PPM. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, respectively, with a supply voltage range of 1.71 to 3.63 V. It is Pb-free, RoHS and REACH compliant, and operates with a 15 pF load. The part provides 100% pin-to-pin compatibility with quartz-based oscillators and features a 2 FIT failure rate or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator with a frequency range of 1 to 80 MHz, LVCMOS/LVTTL compatible output, and frequency stability as low as ±10 PPM. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, respectively, with a supply voltage range of 1.71 to 3.63 V. It is Pb-free, RoHS and REACH compliant, and operates with a 15 pF load. The part provides 100% pin-to-pin compatibility with quartz-based oscillators and features a 2 FIT failure rate or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-33-28E-8.192000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-33-28E-8.192000
LVCMOS Oscillators SiT8208AI-33-28E-8.192000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-33-28E-8.192000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AI-H4-DCC-00.032G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 3.20E-5 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details