The SiT8208 is a high-performance LVCMOS oscillator providing any frequency from 1 to 80 MHz with ±10 to ±50 ppm frequency stability, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and operating temperatures from -40 °C to +85 °C for industrial use. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is pin-compatible with quartz oscillators, features a 33 mA maximum supply current at 20 MHz, and meets RoHS and REACH compliance standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-33-18E-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |