SiTime Corporation LVCMOS Oscillators SiT8208AI-33-18E-33.600000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 series is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, LVCMOS/LVTTL output, and 100% pin-to-pin drop-in compatibility with quartz oscillators. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10, ±20, ±25, or ±50 ppm. Operating temperature ranges include extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C). The device is available in standard 4-pin packages: 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. It supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with a 33.6 MHz output specified for this variant. The oscillator is Pb-free, RoHS and REACH compliant, and offers 2 FIT or 500 million hour MTBF reliability.

Datasheet Summary
Powered by GS/AI

The SiT8208 series is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, LVCMOS/LVTTL output, and 100% pin-to-pin drop-in compatibility with quartz oscillators. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10, ±20, ±25, or ±50 ppm. Operating temperature ranges include extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C). The device is available in standard 4-pin packages: 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. It supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with a 33.6 MHz output specified for this variant. The oscillator is Pb-free, RoHS and REACH compliant, and offers 2 FIT or 500 million hour MTBF reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-33-18E-33.600000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-33-18E-33.600000
LVCMOS Oscillators SiT8208AI-33-18E-33.600000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-33-18E-33.600000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000_6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details