The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The part supports industrial and extended commercial temperature ranges from -40 to +85 °C and -20 to +70 °C respectively, with frequency stability as low as ±10 PPM. It delivers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates from 1.71 to 3.63 V, and consumes 29 to 33 mA depending on supply voltage. The device is Pb-free, RoHS and REACH compliant, and features 2 FIT or 500 million hour MTBF reliability. It complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-32-33S-16.367667 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |