SiTime Corporation LVCMOS Oscillators SiT8208AI-32-28S-16.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency from 1 to 80 MHz with precision to six decimal places, designed as a pin-to-pin drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 to ±50 ppm, and operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. The device supports LVCMOS/LVTTL outputs with supply voltages from 1.71 V to 3.63 V and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It complies with RoHS and REACH standards and demonstrates high reliability with 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency from 1 to 80 MHz with precision to six decimal places, designed as a pin-to-pin drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 to ±50 ppm, and operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. The device supports LVCMOS/LVTTL outputs with supply voltages from 1.71 V to 3.63 V and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It complies with RoHS and REACH standards and demonstrates high reliability with 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-32-28S-16.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-32-28S-16.000000
LVCMOS Oscillators SiT8208AI-32-28S-16.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-32-28S-16.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details