The SiT8208 series is an ultra-performance LVCMOS/LVTTL compatible oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages including 3.2 x 2.5 mm, operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device provides a 100% pin-to-pin drop-in replacement for quartz oscillators, features 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-32-28E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |