SiTime Corporation LVCMOS Oscillators SiT8208AI-32-25E-6.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL-compatible oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C). The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with a maximum current consumption of 33 mA at 20 MHz. It is pin-compatible with quartz oscillators, features a startup time of up to 10 ms, and meets RoHS and REACH standards with a reliability rating of 2 FIT or 500 million-hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL-compatible oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C). The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with a maximum current consumption of 33 mA at 20 MHz. It is pin-compatible with quartz oscillators, features a startup time of up to 10 ms, and meets RoHS and REACH standards with a reliability rating of 2 FIT or 500 million-hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-32-25E-6.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-32-25E-6.000000
LVCMOS Oscillators SiT8208AI-32-25E-6.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-32-25E-6.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.216000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.16E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details