The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, featuring LVCMOS/LVTTL compatible output, ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz), and frequency stability options of ±10, ±20, ±25, or ±50 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device is a pin-to-pin replacement for quartz oscillators, meets RoHS and REACH standards, and offers 2 FIT reliability with 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-31-33E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |