SiTime Corporation LVCMOS Oscillators SiT8208AI-31-25E-24.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability options from ±10 to ±50 PPM. It provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates across extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and features 100% pin-to-pin compatibility with quartz oscillators. It meets RoHS and REACH standards, with a reliability rating of 2 FIT or 500 million hour MTBF. Power consumption ranges from 29 to 33 mA depending on supply voltage and frequency, and startup time is specified at 7 to 10 ms.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability options from ±10 to ±50 PPM. It provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates across extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and features 100% pin-to-pin compatibility with quartz oscillators. It meets RoHS and REACH standards, with a reliability rating of 2 FIT or 500 million hour MTBF. Power consumption ranges from 29 to 33 mA depending on supply voltage and frequency, and startup time is specified at 7 to 10 ms.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-31-25E-24.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-31-25E-24.000000
LVCMOS Oscillators SiT8208AI-31-25E-24.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-31-25E-24.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details