The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering any frequency from 1 to 80 MHz with accuracy to six decimal places, pin-to-pin compatibility with quartz oscillators, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It has a frequency stability of ±10 to ±50 ppm, first-year aging of ±1.5 ppm, and a reliability rating of 2 FIT or 500 million hour MTBF. The device is Pb-free, RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-31-18E-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |