SiTime Corporation LVCMOS Oscillators SiT8208AI-2F-33E-75.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi. It supports frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges and is supplied with voltages of 1.8, 2.5, 2.8, or 3.3 V. The oscillator is pin-to-pin compatible with quartz-based alternatives and offers 500 million hour MTBF with RoHS and REACH compliance.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi. It supports frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges and is supplied with voltages of 1.8, 2.5, 2.8, or 3.3 V. The oscillator is pin-to-pin compatible with quartz-based alternatives and offers 500 million hour MTBF with RoHS and REACH compliance.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-2F-33E-75.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-2F-33E-75.000000
LVCMOS Oscillators SiT8208AI-2F-33E-75.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-2F-33E-75.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details