The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5×2.0, 3.2×2.5, 5.0×3.2, or 7.0×5.0 mm. The device operates over extended commercial (−20 ℃ to +70 ℃) or industrial (−40 ℃ to +85 ℃) temperature ranges, draws 29 to 33 mA at 20 MHz depending on supply voltage, and is Pb-free, RoHS, and REACH compliant. It provides 100% pin-to-pin replacement for quartz oscillators and features a 2 FIT failure rate or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-2F-33E-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |