SiTime Corporation LVCMOS Oscillators SiT8208AI-23-18E-50.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS oscillator capable of generating any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm, and industrial temperature range operation from -40 to +85 °C. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), supports standard 4-pin packages in sizes 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, and is pin-to-pin compatible with quartz oscillators. The device operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V, consumes as low as 29 mA at 20 MHz and 1.8 V, and meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS oscillator capable of generating any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm, and industrial temperature range operation from -40 to +85 °C. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), supports standard 4-pin packages in sizes 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, and is pin-to-pin compatible with quartz oscillators. The device operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V, consumes as low as 29 mA at 20 MHz and 1.8 V, and meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-23-18E-50.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-23-18E-50.000000
LVCMOS Oscillators SiT8208AI-23-18E-50.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-23-18E-50.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details