The SiT8208 is an ultra performance oscillator that generates any frequency between 1 and 80 MHz with accuracy to six decimal places, offering a 100% pin-to-pin drop-in replacement for quartz-based oscillators. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 to ±50 ppm, and LVCMOS/LVTTL compatible output. The device operates over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It complies with RoHS and REACH standards, achieves 2 FIT or 500 million hour MTBF reliability, and supports power supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. Startup time is 7 to 10 ms, and standby current is 10 µA at 1.8V or 70 µA at higher voltages.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-33E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |