SiTime Corporation LVCMOS Oscillators SiT8208AI-22-33E-14.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi. It operates at any frequency between 1 and 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports industrial and extended commercial temperature ranges from -40 °C to +85 °C and -20 °C to +70 °C respectively, with a supply voltage range of 1.71-3.63 V. The oscillator features 100% pin-to-pin compatibility with quartz-based oscillators, a 2 FIT failure rate, and meets RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi. It operates at any frequency between 1 and 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports industrial and extended commercial temperature ranges from -40 °C to +85 °C and -20 °C to +70 °C respectively, with a supply voltage range of 1.71-3.63 V. The oscillator features 100% pin-to-pin compatibility with quartz-based oscillators, a 2 FIT failure rate, and meets RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-22-33E-14.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-22-33E-14.000000
LVCMOS Oscillators SiT8208AI-22-33E-14.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-22-33E-14.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details