SiTime Corporation LVCMOS Oscillators SiT8208AI-22-25E-33.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator for timing applications in computing, storage, networking, and telecom, offering any frequency from 1 to 80 MHz with 6-decimal accuracy and LVCMOS/LVTTL-compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides frequency stability as low as ±10 PPM over the industrial temperature range of -40 to +85 °C, with 0.5 ps RMS phase jitter (12 kHz to 20 MHz) and 2 FIT failure rate. It is pin-compatible with quartz oscillators, RoHS and REACH compliant, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The part includes a programmable frequency feature and supports OE/ST control for enable and standby modes.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator for timing applications in computing, storage, networking, and telecom, offering any frequency from 1 to 80 MHz with 6-decimal accuracy and LVCMOS/LVTTL-compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides frequency stability as low as ±10 PPM over the industrial temperature range of -40 to +85 °C, with 0.5 ps RMS phase jitter (12 kHz to 20 MHz) and 2 FIT failure rate. It is pin-compatible with quartz oscillators, RoHS and REACH compliant, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The part includes a programmable frequency feature and supports OE/ST control for enable and standby modes.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-22-25E-33.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-22-25E-33.000000
LVCMOS Oscillators SiT8208AI-22-25E-33.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-22-25E-33.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-01.024 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0080.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0800 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details