The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator providing any frequency between 1 and 80 MHz with precision to six decimal places. It is a pin-to-pin replacement for quartz oscillators and is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial and extended commercial temperature ranges of -40 to +85°C and -20 to +70°C, with frequency stability as tight as ±10 ppm. It exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and has a 2 FIT failure rate or 500 million hour MTBF. Supply voltages include 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption ranging from 29 to 33 mA depending on voltage and frequency. The output has a 45-55% duty cycle and 1.2 to 2 ns rise/fall time with a 15 pF load. The device is Pb-free, RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-18E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |