The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 ppm, and phase jitter as low as 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. Operating temperature ranges include extended commercial (-20 °C to +70 °C) and industrial (-40 °C to +85 °C). The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consumes up to 33 mA at 20 MHz, and complies with RoHS and REACH standards. It is a pin-to-pin replacement for quartz oscillators and features 2 FIT reliability or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208ACFGF-33E-5.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |