The SiT8208 is an ultra performance oscillator providing a frequency range of 1 to 80 MHz with LVCMOS/LVTTL compatible output, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It offers frequency stability as low as ±10 ppm, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. Supply voltages include 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a typical current consumption of 29 to 33 mA. The device is pin-to-pin compatible with quartz oscillators, features 2 FIT reliability, and complies with RoHS and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208ACA23-33E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |