SiTime Corporation LVCMOS Oscillators SiT8208AC-GF-25E-66.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin drop-in replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 to ±50 ppm, and LVCMOS/LVTTL compatible output. Available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device consumes 29 to 33 mA depending on supply voltage and frequency, supports 1.71 to 3.63 V supply ranges, and meets RoHS and REACH compliance with 500 million hour MTBF. Start-up time is 7 to 10 ms, and standby current is 10 to 70 μA.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin drop-in replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 to ±50 ppm, and LVCMOS/LVTTL compatible output. Available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device consumes 29 to 33 mA depending on supply voltage and frequency, supports 1.71 to 3.63 V supply ranges, and meets RoHS and REACH compliance with 500 million hour MTBF. Start-up time is 7 to 10 ms, and standby current is 10 to 70 μA.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-GF-25E-66.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-GF-25E-66.000000
LVCMOS Oscillators SiT8208AC-GF-25E-66.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-GF-25E-66.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details