The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, features 100% pin-to-pin compatibility with quartz oscillators, and meets RoHS and REACH standards. It exhibits 2 FIT failure rate or 500 million hour MTBF, with startup time of 7 to 10 ms and standby current as low as 10 µA at 1.8V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-GF-25E-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |